Process safety: Oil- and particle-free vacuum ensures contamination-free, stable process conditions. Easy system integration: Compact footprint and smart DC features simplify integration into instruments and vacuum systems. Quiet operation: Low noise and low vibration support comfortable lab work and stable analytical conditions.
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | MVP 003-2 DC |
| Product Name | Diaphragm vacuum pumps |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Pumping Speed | 0.1470 CFM (0.2500 m³/hr) |
| Ultimate Vacuum | 975 torr (-8.5 in Hg vac) |