HiScroll 18 is a scroll vacuum pump designed for high-performance evacuation with constant pumping speeds and short cycle times. It has a pumping speed of 18.1 m³/h at 50 Hz and 21.5 m³/h in boost mode, with an ultimate pressure of 0.006 hPa with the gas-ballast valve closed and 0.4 hPa open. Power consumption at ultimate pressure is 235 W and 100 W at standby speed. The motor operates at a nominal speed of 1560 min⁻¹ with a range of 624-1870 min⁻¹. The sound pressure level is 47 dB(A), and the unit weighs approximately 23 kg. Dimensions are 419 x 265 x 304 mm, with DN 25 ISO-KF inlet and outlet ports.
High performance: Excellent performance when evacuating against atmosphere, constantly high pumping speeds, short cycle times Quiet: Low noise and vibration levels, ideal for use in noise-sensitive working environments Low operating costs: More than 50% lower energy consumption compared to conventional scroll vacuum pumps, no operating fluids necessary
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | HiScroll 18 |
| Product Name | Scroll vacuum pumps |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary |
| Ultimate Vacuum | 0.0045 torr (29.92 in Hg vac) |