Pfeiffer Vacuum, Inc. Two-stage oil-lubricated rotary vane vacuum pumps DuoVane 30

Description
User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, versions for handling of corrosive gases available
Request a Quote
Description
User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, versions for handling of corrosive gases available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DuoVane 30 is a two-stage oil-lubricated rotary vane vacuum pump designed for industrial applications with an integrated gas-ballast valve and vacuum safety valve. It features a three-phase motor with a nominal rating of 1.5 kW and a nominal speed of 1500/1800 min⁻¹ at 50/60 Hz. The pump delivers a nominal pumping speed of 24/29 m³/h (50/60 Hz), achieves an ultimate pressure of 6.7 × 10⁻³ hPa with the gas-ballast valve closed, and operates at a noise level of 57 dB(A) at 50 Hz. It has an oil capacity of 2.5 l, weighs approximately 58 kg, and measures 671 × 214 × 326 mm. The gas inlet and outlet are DN 40 ISO-KF. Versions capable of handling corrosive gases and magnetic coupling options are available.

Datasheet Summary
Powered by GS/AI

DuoVane 30 is a two-stage oil-lubricated rotary vane vacuum pump designed for industrial applications with an integrated gas-ballast valve and vacuum safety valve. It features a three-phase motor with a nominal rating of 1.5 kW and a nominal speed of 1500/1800 min⁻¹ at 50/60 Hz. The pump delivers a nominal pumping speed of 24/29 m³/h (50/60 Hz), achieves an ultimate pressure of 6.7 × 10⁻³ hPa with the gas-ballast valve closed, and operates at a noise level of 57 dB(A) at 50 Hz. It has an oil capacity of 2.5 l, weighs approximately 58 kg, and measures 671 × 214 × 326 mm. The gas inlet and outlet are DN 40 ISO-KF. Versions capable of handling corrosive gases and magnetic coupling options are available.

Suppliers

Company
Product
Description
Supplier Links
Two-stage oil-lubricated rotary vane vacuum pumps - DuoVane 30 - Pfeiffer Vacuum, Inc.
Nashua, NH, United States
Two-stage oil-lubricated rotary vane vacuum pumps
DuoVane 30
Two-stage oil-lubricated rotary vane vacuum pumps DuoVane 30
User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, versions for handling of corrosive gases available

User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, versions for handling of corrosive gases available

Supplier's Site Datasheet

Technical Specifications

  Pfeiffer Vacuum, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number DuoVane 30
Product Name Two-stage oil-lubricated rotary vane vacuum pumps
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 17.05 CFM (29 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum pump unit - COMBI RH 2204 L - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Combination
Application Industrial; Chemical; Pharm/Sanitary
View Details
Multi-stage roots vacuum pumps - A 124 H - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
View Details
Dry screw vacuum pumps - COBRA DS 2000 G - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
View Details
Vacuum pump unit - COMBI RH 2204 L - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Combination
Application Industrial; Chemical; Pharm/Sanitary
View Details