Pfeiffer Vacuum, Inc. Vacuum pump unit COMBI RH 4904 L

Description
Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible
Request a Quote Datasheet
Description
Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum pump unit - COMBI RH 4904 L - Pfeiffer Vacuum, Inc.
Nashua, NH, United States
Vacuum pump unit
COMBI RH 4904 L
Vacuum pump unit COMBI RH 4904 L
Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible

Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible

Supplier's Site Datasheet

Technical Specifications

  Pfeiffer Vacuum, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number COMBI RH 4904 L
Product Name Vacuum pump unit
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum pump unit - COMBI RU 1754 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Combination
Application Industrial
View Details
Diaphragm vacuum pumps - MVP 070-3 AC - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 2.53 CFM (4.3 m³/hr)
View Details
Turbomolecular vacuum pumps - HiPace 300 H with TC 110 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Industrial
View Details
Diaphragm vacuum pumps - MVP 003-2 DC Vario - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 0.1470 CFM (0.2500 m³/hr)
View Details