Pfeiffer Vacuum, Inc. Vacuum pump unit COMBI RH 2354

Description
Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible
Request a Quote
Description
Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COMBI RH 2354 is a vacuum pump unit consisting of a HiLobe 2704 vacuum booster and a COBRA NC 0630 C backing pump, designed for high pumping speed and energy efficiency. It achieves a pumping speed of 2344 m³/h at 1 hPa with an ultimate pressure of 2 × 10⁻³ hPa and a maximum power consumption of 18.5 kW, operating on 400 V AC (±10%), 50 Hz. The unit has a noise level of ≤80 dB(A) at 1 hPa and weighs approximately 1030 kg. Its gas inlet is DN 160 ISO-F/PN 16 and outlet is DN 80 PN 16. All COMBI RH variants share integrated sensors for process monitoring, an intelligent user interface, and comply with ISO 2151 for noise measurement.

Datasheet Summary
Powered by GS/AI

The COMBI RH 2354 is a vacuum pump unit consisting of a HiLobe 2704 vacuum booster and a COBRA NC 0630 C backing pump, designed for high pumping speed and energy efficiency. It achieves a pumping speed of 2344 m³/h at 1 hPa with an ultimate pressure of 2 × 10⁻³ hPa and a maximum power consumption of 18.5 kW, operating on 400 V AC (±10%), 50 Hz. The unit has a noise level of ≤80 dB(A) at 1 hPa and weighs approximately 1030 kg. Its gas inlet is DN 160 ISO-F/PN 16 and outlet is DN 80 PN 16. All COMBI RH variants share integrated sensors for process monitoring, an intelligent user interface, and comply with ISO 2151 for noise measurement.

Suppliers

Company
Product
Description
Supplier Links
Vacuum pump unit - COMBI RH 2354 - Pfeiffer Vacuum, Inc.
Nashua, NH, United States
Vacuum pump unit
COMBI RH 2354
Vacuum pump unit COMBI RH 2354
Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible

Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible

Supplier's Site Datasheet

Technical Specifications

  Pfeiffer Vacuum, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number COMBI RH 2354
Product Name Vacuum pump unit
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Dry screw vacuum pumps - COBRA DS 1200 A - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
View Details
Diaphragm vacuum pumps - MVP 020-3 AC - Cleanroom - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 0.8232 CFM (1.4 m³/hr)
View Details
Multi-stage roots vacuum pumps - A 124 H - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
View Details
Turbomolecular vacuum pumps - HiPace 400 P with TC 400 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
High Vacuum Turbomolecular
View Details