COMBI RH 1252 is a vacuum pump unit comprising a HiLobe 1302 vacuum booster and a COBRA NX 0650 A backing pump, designed for high pumping speed and low ultimate pressure applications. It achieves a pumping speed of 1220 m³/h at 1 hPa with an ultimate pressure of 7 · 10⁻³ hPa and a maximum power consumption of 15 kW, operating on 400 V AC (±10%), 50 Hz. The unit weighs approximately 950 kg and has a noise level of ≤80 dB(A) at 1 hPa, with gas inlet and outlet connections rated at DN 100 ISO-F/PN 16 and DN 80 PN 16. The unit features integrated sensors for process monitoring and an intelligent user interface for the vacuum booster.
Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | COMBI RH 1252 |
| Product Name | Vacuum pump unit |
| Vacuum Pump Type | Mechanical |