Petersen Products Co. Launch Cylinder, 14" X 150 Lb Flange X 84" Long 939-1140-84

Description
Connection Type 14" (356mm) Flanged Country of Origin USA Diameter 14" (356mm) Length 84" (2134mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Request a Quote
Description
Connection Type 14" (356mm) Flanged Country of Origin USA Diameter 14" (356mm) Length 84" (2134mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Launch Cylinder, 14
Fredonia, WI, United States
Launch Cylinder, 14" X 150 Lb Flange X 84" Long
939-1140-84
Launch Cylinder, 14" X 150 Lb Flange X 84" Long 939-1140-84
Connection Type 14" (356mm) Flanged Country of Origin USA Diameter 14" (356mm) Length 84" (2134mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call

Connection Type 14" (356mm) Flanged
Country of Origin USA
Diameter 14" (356mm)
Length 84" (2134mm)
Material Steel
Sage Subcategory Number W2666
Shipping Wt. Call

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Industrial Pipe
Product Number 939-1140-84
Product Name Launch Cylinder, 14" X 150 Lb Flange X 84" Long
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 14
Specs
Features Flanged
Material Steel
Diameter 14"
View Details
Launch Cylinder, 20
Specs
Features Flanged
Material Steel
Diameter 20"
View Details
Launch Cylinder, 2
Specs
Material Steel
Diameter 2"
Length 2 ft (6.1 dm)
View Details
Launch Cylinder, 8
Specs
Features Flanged
Material Steel
Diameter 8"
View Details