Petersen Products Co. Plug, Mech, High Impact Abs, Wing Nut, End Of Pipe, 4" Dia 144-1040-E

Description
By-Pass None Dia. Max 4.06" (103mm) Dia. Min 3.8" (97mm) Material, Body ABS Material, Hardware Plated Carbon Steel Material, Seal Neoprene Nominal Pipe 4" (102mm) Pipeline Max PSI 5 psi (0.34 bar) Pressure Pipeline Max Head 11 ft (3.35 m) Sage Subcategory Number W1441 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 f (82.22 c)
Request a Quote
Description
By-Pass None Dia. Max 4.06" (103mm) Dia. Min 3.8" (97mm) Material, Body ABS Material, Hardware Plated Carbon Steel Material, Seal Neoprene Nominal Pipe 4" (102mm) Pipeline Max PSI 5 psi (0.34 bar) Pressure Pipeline Max Head 11 ft (3.35 m) Sage Subcategory Number W1441 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 f (82.22 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug, Mech, High Impact Abs, Wing Nut, End Of Pipe, 4
Fredonia, WI, United States
Plug, Mech, High Impact Abs, Wing Nut, End Of Pipe, 4" Dia
144-1040-E
Plug, Mech, High Impact Abs, Wing Nut, End Of Pipe, 4" Dia 144-1040-E
By-Pass None Dia. Max 4.06" (103mm) Dia. Min 3.8" (97mm) Material, Body ABS Material, Hardware Plated Carbon Steel Material, Seal Neoprene Nominal Pipe 4" (102mm) Pipeline Max PSI 5 psi (0.34 bar) Pressure Pipeline Max Head 11 ft (3.35 m) Sage Subcategory Number W1441 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 f (82.22 c)

By-Pass None
Dia. Max 4.06" (103mm)
Dia. Min 3.8" (97mm)
Material, Body ABS
Material, Hardware Plated Carbon Steel
Material, Seal Neoprene
Nominal Pipe 4" (102mm)
Pipeline Max PSI 5 psi (0.34 bar)
Pressure Pipeline Max Head 11 ft (3.35 m)
Sage Subcategory Number W1441
Seal Expansion System Wing Nut
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe
Temperature Max. Service F 180 f (82.22 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 144-1040-E
Product Name Plug, Mech, High Impact Abs, Wing Nut, End Of Pipe, 4" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Hand Tight, 13.8-15.1
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1.0 BSPP
View Details
Pipe Plug, Mech, Hand Tight, Nylon 1.0-1.2
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/8" (3.2mm)
View Details
Pipe Plug, Mechanical, Night Cap Bell End, 18
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Night Cap Spigotend 36
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details