Petersen Products Co. Pipe Plug, Mech, Abs & Ss, Threaded, 4.28"-4.63" Dia 143-8040

Description
By-Pass None Country of Origin USA Dia. Max 4.63" (118mm) Dia. Min 4.28" (109mm) Lngth, Overall 2.2" (56mm) Material, Body Glass Reinforced ABS Material, Hardware Stainless Steel Material, Seal Natural Rubber Pipeline Max PSI 17 psi (1.19 bar) Pressure Pipeline Max Head 40 ft (12.19 m) Range Of Use 4.22"-4.6" (107mm-117mm) Sage Subcategory Number W1438 Seal Expansion System Hex Nut Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 125 F (51.66 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 4.63" (118mm) Dia. Min 4.28" (109mm) Lngth, Overall 2.2" (56mm) Material, Body Glass Reinforced ABS Material, Hardware Stainless Steel Material, Seal Natural Rubber Pipeline Max PSI 17 psi (1.19 bar) Pressure Pipeline Max Head 40 ft (12.19 m) Range Of Use 4.22"-4.6" (107mm-117mm) Sage Subcategory Number W1438 Seal Expansion System Hex Nut Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 125 F (51.66 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Abs & Ss, Threaded, 4.28
Fredonia, WI, United States
Pipe Plug, Mech, Abs & Ss, Threaded, 4.28"-4.63" Dia
143-8040
Pipe Plug, Mech, Abs & Ss, Threaded, 4.28"-4.63" Dia 143-8040
By-Pass None Country of Origin USA Dia. Max 4.63" (118mm) Dia. Min 4.28" (109mm) Lngth, Overall 2.2" (56mm) Material, Body Glass Reinforced ABS Material, Hardware Stainless Steel Material, Seal Natural Rubber Pipeline Max PSI 17 psi (1.19 bar) Pressure Pipeline Max Head 40 ft (12.19 m) Range Of Use 4.22"-4.6" (107mm-117mm) Sage Subcategory Number W1438 Seal Expansion System Hex Nut Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 125 F (51.66 C)

By-Pass None
Country of Origin USA
Dia. Max 4.63" (118mm)
Dia. Min 4.28" (109mm)
Lngth, Overall 2.2" (56mm)
Material, Body Glass Reinforced ABS
Material, Hardware Stainless Steel
Material, Seal Natural Rubber
Pipeline Max PSI 17 psi (1.19 bar)
Pressure Pipeline Max Head 40 ft (12.19 m)
Range Of Use 4.22"-4.6" (107mm-117mm)
Sage Subcategory Number W1438
Seal Expansion System Hex Nut
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe
Temperature Max. Service F 125 F (51.66 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-8040
Product Name Pipe Plug, Mech, Abs & Ss, Threaded, 4.28"-4.63" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Annular Seal 42
Specs
NPT Thread 1/4" NPT
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End 10
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap Bell End, 21
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 3
Specs
Shape / Application Round
Material Steel - Stainless; Zinc Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details