Petersen Products Co. Pipe Plug, Mechanical, Flush W/Ss Top Plate, 3.04"-3.48" Dia 140-4030

Description
By-Pass None Country of Origin USA Dia. Max 3.48" (88mm) Dia. Min 3.04" (77mm) Dia., Top Plate, OD 4.03" (102mm) Material, Body ABS Components/12 Ga SS Cover Material, Seal Neoprene Nominal Pipe Sch 10, 3" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex Expansion Screw Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 F (82.22 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 3.48" (88mm) Dia. Min 3.04" (77mm) Dia., Top Plate, OD 4.03" (102mm) Material, Body ABS Components/12 Ga SS Cover Material, Seal Neoprene Nominal Pipe Sch 10, 3" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex Expansion Screw Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 F (82.22 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Flush W/Ss Top Plate, 3.04
Fredonia, WI, United States
Pipe Plug, Mechanical, Flush W/Ss Top Plate, 3.04"-3.48" Dia
140-4030
Pipe Plug, Mechanical, Flush W/Ss Top Plate, 3.04"-3.48" Dia 140-4030
By-Pass None Country of Origin USA Dia. Max 3.48" (88mm) Dia. Min 3.04" (77mm) Dia., Top Plate, OD 4.03" (102mm) Material, Body ABS Components/12 Ga SS Cover Material, Seal Neoprene Nominal Pipe Sch 10, 3" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex Expansion Screw Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 F (82.22 C)

By-Pass None
Country of Origin USA
Dia. Max 3.48" (88mm)
Dia. Min 3.04" (77mm)
Dia., Top Plate, OD 4.03" (102mm)
Material, Body ABS Components/12 Ga SS Cover
Material, Seal Neoprene
Nominal Pipe Sch 10, 3"
Sage Subcategory Number W1404
Seal Expansion System SS 5/32" Hex Expansion Screw
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe
Temperature Max. Service F 180 F (82.22 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 140-4030
Product Name Pipe Plug, Mechanical, Flush W/Ss Top Plate, 3.04"-3.48" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Wing Nut, Hand Tight, 7.5
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1/2" NPT
View Details
Pipe Plug, Mechanical, Block & Bleed, 4.625
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" F
View Details
Pipe Plug, Mech, Hand Tight, Nylon 2
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details
Pipe Plug, Mechanical, Ss Wing Nut, 4.62
Specs
Shape / Application Round
NPT Thread None
View Details