Petersen Products Co. Pipe Plug, Mechanical, Hand Tight, 29.3-31" Dia, 2" Bypass 141-0300

Description
By-Pass 2.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 31" (787.4mm) Dia. Min 29.25" (742.95mm) Material Cap Brass Material, Body Aluminum Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 30" (762mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System Plated Steel T-Handle Shipping Wt. 60 Lb (27.22 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass 2.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 31" (787.4mm) Dia. Min 29.25" (742.95mm) Material Cap Brass Material, Body Aluminum Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 30" (762mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System Plated Steel T-Handle Shipping Wt. 60 Lb (27.22 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Hand Tight, 29.3-31
Fredonia, WI, United States
Pipe Plug, Mechanical, Hand Tight, 29.3-31" Dia, 2" Bypass
141-0300
Pipe Plug, Mechanical, Hand Tight, 29.3-31" Dia, 2" Bypass 141-0300
By-Pass 2.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 31" (787.4mm) Dia. Min 29.25" (742.95mm) Material Cap Brass Material, Body Aluminum Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 30" (762mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System Plated Steel T-Handle Shipping Wt. 60 Lb (27.22 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)

By-Pass 2.0 BSPP
Country of Origin UNITED KINGDOM
Dia. Max 31" (787.4mm)
Dia. Min 29.25" (742.95mm)
Material Cap Brass
Material, Body Aluminum
Material, Hardware Zinc-Plated Steel
Material, Seal Natural Rubber
Nominal Pipe 30" (762mm)
Pressure, PSI Not Rated
Sage Subcategory Number W141
Seal Expansion System Plated Steel T-Handle
Shipping Wt. 60 Lb (27.22 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 141-0300
Product Name Pipe Plug, Mechanical, Hand Tight, 29.3-31" Dia, 2" Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 18
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 5/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical Night Cap Spigot End, 6
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Well Monitoring, 1
Specs
Shape / Application Round
NPT Thread None
View Details