Petersen Products Co. Drain Flusher, Economy, 1.5" To 2" Dia 101-002

Description
Connection, Inlet 3/4" Garden Hose Country of Origin USA Description Economy Drain Flusher 1.5" to 2" Diameter Dia. Max 2" (51mm) Dia. Min 1.5" (38mm) Length Deflated 8" (203mm) Material Industrial Canvas Pressure, Inlet. Max. PSI 80 psi (5.51 br) Sage Subcategory Number W100 Shipping Wt. 1 Lb (0.45 Kg)
Request a Quote
Description
Connection, Inlet 3/4" Garden Hose Country of Origin USA Description Economy Drain Flusher 1.5" to 2" Diameter Dia. Max 2" (51mm) Dia. Min 1.5" (38mm) Length Deflated 8" (203mm) Material Industrial Canvas Pressure, Inlet. Max. PSI 80 psi (5.51 br) Sage Subcategory Number W100 Shipping Wt. 1 Lb (0.45 Kg)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drain Flusher, Economy, 1.5
Fredonia, WI, United States
Drain Flusher, Economy, 1.5" To 2" Dia
101-002
Drain Flusher, Economy, 1.5" To 2" Dia 101-002
Connection, Inlet 3/4" Garden Hose Country of Origin USA Description Economy Drain Flusher 1.5" to 2" Diameter Dia. Max 2" (51mm) Dia. Min 1.5" (38mm) Length Deflated 8" (203mm) Material Industrial Canvas Pressure, Inlet. Max. PSI 80 psi (5.51 br) Sage Subcategory Number W100 Shipping Wt. 1 Lb (0.45 Kg)

Connection, Inlet 3/4" Garden Hose
Country of Origin USA
Description Economy Drain Flusher 1.5" to 2" Diameter
Dia. Max 2" (51mm)
Dia. Min 1.5" (38mm)
Length Deflated 8" (203mm)
Material Industrial Canvas
Pressure, Inlet. Max. PSI 80 psi (5.51 br)
Sage Subcategory Number W100
Shipping Wt. 1 Lb (0.45 Kg)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Drain Cleaning Machines
Product Number 101-002
Product Name Drain Flusher, Economy, 1.5" To 2" Dia
Pipe Diameter (Nominal) 1.5 to 2 inch (38.1 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 5
Specs
Pipe Diameter (Nominal) 5 to 8 inch (127 to 203 mm)
View Details
Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 5
Specs
Pipe Diameter (Nominal) 4.5 to 8 inch (114 to 203 mm)
View Details
Drain Flusher For Jetter, Drainjet®-Pro, 3
Specs
Pipe Diameter (Nominal) 3 to 4 inch (76.2 to 102 mm)
View Details
Drain Flusher, Dr Fixit®, 1.625
Specs
Pipe Diameter (Nominal) 1.62 to 4 inch (41.27 to 102 mm)
View Details