Petersen Products Co. Drain Flusher, Dr Fixit®, 1.625" To 4" Dia 100-004

Description
Connection, Inlet 3/4" Garden Hose Country of Origin USA Description Dr Fixit® Drain Flusher 1.625" to 4" Diameter Dia. Max 4" (102mm) Dia. Min 1.625" (41mm) Length Deflated 9" (229mm) Material Industrial Strength Canvas Pressure, Inlet. Max. PSI 60 psi (4.13 bar) Quantity Per Case 2 Sage Subcategory Number W100 Shipping Wt. 1 Lb (0.45 Kg)
Request a Quote
Description
Connection, Inlet 3/4" Garden Hose Country of Origin USA Description Dr Fixit® Drain Flusher 1.625" to 4" Diameter Dia. Max 4" (102mm) Dia. Min 1.625" (41mm) Length Deflated 9" (229mm) Material Industrial Strength Canvas Pressure, Inlet. Max. PSI 60 psi (4.13 bar) Quantity Per Case 2 Sage Subcategory Number W100 Shipping Wt. 1 Lb (0.45 Kg)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drain Flusher, Dr Fixit®, 1.625
Fredonia, WI, United States
Drain Flusher, Dr Fixit®, 1.625" To 4" Dia
100-004
Drain Flusher, Dr Fixit®, 1.625" To 4" Dia 100-004
Connection, Inlet 3/4" Garden Hose Country of Origin USA Description Dr Fixit® Drain Flusher 1.625" to 4" Diameter Dia. Max 4" (102mm) Dia. Min 1.625" (41mm) Length Deflated 9" (229mm) Material Industrial Strength Canvas Pressure, Inlet. Max. PSI 60 psi (4.13 bar) Quantity Per Case 2 Sage Subcategory Number W100 Shipping Wt. 1 Lb (0.45 Kg)

Connection, Inlet 3/4" Garden Hose
Country of Origin USA
Description Dr Fixit® Drain Flusher 1.625" to 4" Diameter
Dia. Max 4" (102mm)
Dia. Min 1.625" (41mm)
Length Deflated 9" (229mm)
Material Industrial Strength Canvas
Pressure, Inlet. Max. PSI 60 psi (4.13 bar)
Quantity Per Case 2
Sage Subcategory Number W100
Shipping Wt. 1 Lb (0.45 Kg)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Drain Cleaning Machines
Product Number 100-004
Product Name Drain Flusher, Dr Fixit®, 1.625" To 4" Dia
Pipe Diameter (Nominal) 1.62 to 4 inch (41.27 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drain Flusher, Professional, Drainjet®, 4
Specs
Pipe Diameter (Nominal) 4 to 6 inch (102 to 152 mm)
View Details
Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 4
Specs
Pipe Diameter (Nominal) 4 to 6 inch (102 to 152 mm)
View Details
Drain Flusher For Jetter, Drainjet®-Pro, 1.5
Specs
Pipe Diameter (Nominal) 1.38 to 2.5 inch (34.92 to 63.5 mm)
View Details
Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 3
Specs
Pipe Diameter (Nominal) 3 to 4 inch (76.2 to 102 mm)
View Details