The Innovative PGC-6 Series Chamber. Percival Scientific, innovators in plant growth chambers, introduces a new chamber with a very "bright" future. Versatile and adaptable, it may be used in a variety of configurations.
| Percival Scientific, Inc. | |
|---|---|
| Product Category | Incubators |
| Product Number | PGC-6L |
| Product Name | Plant Growth Chamber |
| Jacket Type | Air |
| Features | Alarm; Interior Lights |
| Chamber Capacity | 29.6 cubic feet (838 liters) |
| Temperature Range | 10 to 44 C (50 to 111 F) |