Pentair, Inc. Beam Clamp STCB6

Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2 INCH MAX. JAW CAPACITY STRUT CHANNEL APPLICATION 400 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 3/8 INCH STCB6 MODEL
Datasheet
Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2 INCH MAX. JAW CAPACITY STRUT CHANNEL APPLICATION 400 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 3/8 INCH STCB6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - STCB6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
STCB6
Beam Clamp STCB6
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2 INCH MAX. JAW CAPACITY STRUT CHANNEL APPLICATION 400 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 3/8 INCH STCB6 MODEL
  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2 INCH MAX. JAW CAPACITY
  • STRUT CHANNEL APPLICATION
  • 400 LB LOAD CAPACITY
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • ROD SIZE 3/8 INCH
  • STCB6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number STCB6
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

HDV2600/FA Hold Down Vertical Clamp - 72111 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 2646 lbs (1200 kg)
View Details
Clamps - 2726473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Beam Clamp - BH-501 - Appleton Electric
Appleton Electric
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 0.9400 inch (23.88 mm)
View Details