Pentair, Inc. Beam Clamp RA0150HD

Description
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 500 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/2 INCH RA MODEL
Datasheet
Description
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 500 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/2 INCH RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - RA0150HD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
RA0150HD
Beam Clamp RA0150HD
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 500 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/2 INCH RA MODEL
  • RIGHT ANGLE TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • CAST PROCESS
  • 500 LB LOAD CAPACITY
  • CADDY[R] BRAND
  • PIPE SIZE 1-1/2 INCH
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number RA0150HD
Product Name Beam Clamp
Body Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 254967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Push pull toggle clamp
Body Material Steel; Steel
Capacity / Jaw Opening 7.28 inch (185 mm)
View Details
Beam Clamp - MBC25 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.7720 inch (19.61 mm)
Clamping Force 125 lbs (56.69 kg)
View Details