Pentair, Inc. Beam Clamp RA0125HD

Description
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/4 INCH RA MODEL
Datasheet
Description
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/4 INCH RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - RA0125HD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
RA0125HD
Beam Clamp RA0125HD
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1-1/4 INCH RA MODEL
  • RIGHT ANGLE TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • CAST PROCESS
  • 400 LB LOAD CAPACITY
  • CADDY[R] BRAND
  • PIPE SIZE 1-1/4 INCH
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number RA0125HD
Product Name Beam Clamp
Body Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

HDC675 Heavy Duty Cam Swing Clamps - 72406 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 674 lbs (306 kg)
View Details
Clamps - 2726485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamp - 3000050EG - Pentair, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.8125 inch (20.64 mm)
View Details