Pentair, Inc. Wireway Straight Section F66T1120GVP

Description
" LAY-IN TYPE 14/16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 120 INCH 6 INCH 6 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F-66T1 MODEL "
Datasheet
Description
" LAY-IN TYPE 14/16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 120 INCH 6 INCH 6 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F-66T1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F66T1120GVP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F66T1120GVP
Wireway Straight Section F66T1120GVP
" LAY-IN TYPE 14/16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 120 INCH 6 INCH 6 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F-66T1 MODEL "

"

  • LAY-IN TYPE
  • 14/16 GAUGE STEEL BODY/COVER MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 120 INCH
  • 6 INCH
  • 6 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • HOFFMAN. BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • F-66T1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F66T1120GVP
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485CV2 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Wiring Gutter/Trough - F6660RTGV - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 60"
View Details
Raceway Eclipse PN Series -  - Legrand
Specs
Style Lay-In Wireway
Material PVC
Cover Style Hinged; Snap-on
View Details
Wireway Straight Section - LJW1263 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 36"
View Details