Pentair, Inc. Wireway Straight Section F66G72

Description
" LAY-IN TYPE 16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 72 INCH 6 INCH 6 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE NO KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F-66G MODEL "
Datasheet
Description
" LAY-IN TYPE 16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 72 INCH 6 INCH 6 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE NO KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F-66G MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F66G72 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F66G72
Wireway Straight Section F66G72
" LAY-IN TYPE 16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 72 INCH 6 INCH 6 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE NO KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F-66G MODEL "

"

  • LAY-IN TYPE
  • 16 GAUGE STEEL BODY/COVER MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 72 INCH
  • 6 INCH
  • 6 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • COMBINATION HINGED, SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • HOFFMAN. BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • F-66G MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F66G72
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487E120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length 12"; Other Length; (120 in)
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wiring Gutter/Trough - F44T36HC - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"
View Details
Wireway Straight Section - 1100 SS2024SCN - EXM Manufacturing Ltd.
Specs
Style Feed Through Wireway
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details