Pentair, Inc. Wiring Gutter/Trough F6636FG

Description
" FIBERGLASS POLYESTER MATERIAL GRAY FINISH 36 INCH 6 INCH 6 INCH NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLAMMABILITY RATING UL 94-5V APPLICATION INDOOR/OUTDOOR INCLUDES (3) OPENING, (10) COVER SCREW F25 MODEL "
Datasheet
Description
" FIBERGLASS POLYESTER MATERIAL GRAY FINISH 36 INCH 6 INCH 6 INCH NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLAMMABILITY RATING UL 94-5V APPLICATION INDOOR/OUTDOOR INCLUDES (3) OPENING, (10) COVER SCREW F25 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - F6636FG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wiring Gutter/Trough
F6636FG
Wiring Gutter/Trough F6636FG
" FIBERGLASS POLYESTER MATERIAL GRAY FINISH 36 INCH 6 INCH 6 INCH NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLAMMABILITY RATING UL 94-5V APPLICATION INDOOR/OUTDOOR INCLUDES (3) OPENING, (10) COVER SCREW F25 MODEL "

"

  • FIBERGLASS POLYESTER MATERIAL
  • GRAY FINISH
  • 36 INCH
  • 6 INCH
  • 6 INCH
  • NEMA 12/3R, IP55 ENCLOSURE
  • SCREW COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • FLAMMABILITY RATING UL 94-5V
  • APPLICATION INDOOR/OUTDOOR
  • INCLUDES (3) OPENING, (10) COVER SCREW
  • F25 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F6636FG
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485EV2 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
View Details
Wireway Straight Section - F44L12 - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 12"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details