MilesTek Corporation EXTERNAL COVER 1" BEND 1 1/4" WHITE 60-20246

Description
External Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. White.
Description
External Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. White.

Suppliers

Company
Product
Description
Supplier Links
EXTERNAL COVER 1
Denton, TX, United States
EXTERNAL COVER 1" BEND 1 1/4" WHITE
60-20246
EXTERNAL COVER 1" BEND 1 1/4" WHITE 60-20246
External Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. White.

External Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. White.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20246
Product Name EXTERNAL COVER 1" BEND 1 1/4" WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487B2P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wiring Gutter/Trough - A4436T1T - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"
View Details
Wiring Gutter/Trough - FT6660 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 60"
View Details