Pentair, Inc. Wireway Straight Section F44T1120GVP

Description
" LAY-IN TYPE 14/16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 120 INCH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN F40FC/F40G MODEL "
Datasheet
Description
" LAY-IN TYPE 14/16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 120 INCH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN F40FC/F40G MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F44T1120GVP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F44T1120GVP
Wireway Straight Section F44T1120GVP
" LAY-IN TYPE 14/16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 120 INCH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN F40FC/F40G MODEL "

"

  • LAY-IN TYPE
  • 14/16 GAUGE STEEL BODY/COVER MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 120 INCH
  • 4 INCH
  • 4 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529
  • BULLETIN F40FC/F40G MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F44T1120GVP
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485F120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 12"x6"
Material Steel
Straight Section Length 12"; Other Length; (120 in)
View Details
Wireway Straight Section - F66T148GV - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details