Pentair, Inc. Wireway Elbow F4490EOUTGV

Description
" OUTSIDE OPENING TYPE 14/16 GAUGE STEEL MATERIAL UNPAINTED GALVANIZED FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, CSA C22.2, CUL APPROVAL NEMA 1, IP30 ENCLOSURE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN[R] BRAND LENGTH 8 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" OUTSIDE OPENING TYPE 14/16 GAUGE STEEL MATERIAL UNPAINTED GALVANIZED FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, CSA C22.2, CUL APPROVAL NEMA 1, IP30 ENCLOSURE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN[R] BRAND LENGTH 8 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F4490EOUTGV - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F4490EOUTGV
Wireway Elbow F4490EOUTGV
" OUTSIDE OPENING TYPE 14/16 GAUGE STEEL MATERIAL UNPAINTED GALVANIZED FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, CSA C22.2, CUL APPROVAL NEMA 1, IP30 ENCLOSURE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN[R] BRAND LENGTH 8 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • OUTSIDE OPENING TYPE
  • 14/16 GAUGE STEEL MATERIAL
  • UNPAINTED GALVANIZED FINISH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • UL 870, CSA C22.2, CUL APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • 90 DEG BEND ANGLE
  • LAY IN WIREWAY TYPE
  • HOFFMAN[R] BRAND
  • LENGTH 8 INCH
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F4490EOUTGV
Product Name Wireway Elbow
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486E48 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Wireway Straight Section - F66G36 - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 36"
View Details
Raceway ALA3800 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
View Details