Pentair, Inc. Wireway Elbow F44WE45SS

Description
" OUTSIDE OPENING TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL #2B FINISH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE 45 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STAINLESS STEEL ROHS COMPLIANT "
Datasheet
Description
" OUTSIDE OPENING TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL #2B FINISH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE 45 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STAINLESS STEEL ROHS COMPLIANT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F44WE45SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F44WE45SS
Wireway Elbow F44WE45SS
" OUTSIDE OPENING TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL #2B FINISH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE 45 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STAINLESS STEEL ROHS COMPLIANT "

"

  • OUTSIDE OPENING TYPE
  • 16 GAUGE 304 STAINLESS STEEL MATERIAL
  • #2B FINISH
  • 4 INCH
  • 4 INCH
  • UL 870, CSA APPROVAL
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • BUTT HINGED, SCREW CLAMP COVER TYPE
  • 45 DEG BEND ANGLE
  • FEED THROUGH WIREWAY TYPE
  • APPLICABLE STANDARD IEC 60529
  • FLANGE MATERIAL 10 GAUGE STAINLESS STEEL
  • ROHS COMPLIANT

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F44WE45SS
Product Name Wireway Elbow
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485D24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Material Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Wireway Straight Section - S8812GNK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 12"
View Details
Wiring Gutter/Trough - FT6660 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 60"
View Details