"
16 GAUGE STEEL MATERIAL
GALVANIZED FINISH
36 INCH
4 INCH
4 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 3R, IP32 ENCLOSURE
WIRING TROUGH
NO KNOCKOUT(S)
APPLICABLE STANDARD IEC 60529
CONSTRUCTIONAL FEATURE RAINTIGHT
APPLICATION OUTDOOR
ROHS COMPLIANT
F40GT, F40PT MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
16 GAUGE STEEL MATERIAL
GALVANIZED FINISH
36 INCH
4 INCH
4 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 3R, IP32 ENCLOSURE
WIRING TROUGH
NO KNOCKOUT(S)
APPLICABLE STANDARD IEC 60529
CONSTRUCTIONAL FEATURE RAINTIGHT
APPLICATION OUTDOOR
ROHS COMPLIANT
F40GT, F40PT MODEL
"
"
16 GAUGE STEEL MATERIAL
GALVANIZED FINISH
36 INCH
4 INCH
4 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 3R, IP32 ENCLOSURE
WIRING TROUGH
NO KNOCKOUT(S)
APPLICABLE STANDARD IEC 60529
CONSTRUCTIONAL FEATURE RAINTIGHT
APPLICATION OUTDOOR
ROHS COMPLIANT
F40GT, F40PT MODEL
"