Pentair, Inc. Wireway Straight Section F66W24FG

Description
" FEED THROUGH TYPE FIBERGLASS POLYESTER MATERIAL GRAY FINISH 24 INCH 6 INCH 6 INCH UL APPROVAL NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 APPLICATION INDOOR/OUTDOOR FLAMMABILITY RATING UL 94-5V F25 MODEL "
Datasheet
Description
" FEED THROUGH TYPE FIBERGLASS POLYESTER MATERIAL GRAY FINISH 24 INCH 6 INCH 6 INCH UL APPROVAL NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 APPLICATION INDOOR/OUTDOOR FLAMMABILITY RATING UL 94-5V F25 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F66W24FG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F66W24FG
Wireway Straight Section F66W24FG
" FEED THROUGH TYPE FIBERGLASS POLYESTER MATERIAL GRAY FINISH 24 INCH 6 INCH 6 INCH UL APPROVAL NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 APPLICATION INDOOR/OUTDOOR FLAMMABILITY RATING UL 94-5V F25 MODEL "

"

  • FEED THROUGH TYPE
  • FIBERGLASS POLYESTER MATERIAL
  • GRAY FINISH
  • 24 INCH
  • 6 INCH
  • 6 INCH
  • UL APPROVAL
  • NEMA 12/3R, IP55 ENCLOSURE
  • SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION INDOOR/OUTDOOR
  • FLAMMABILITY RATING UL 94-5V
  • F25 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F66W24FG
Product Name Wireway Straight Section
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485DTN - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wiring Gutter/Trough - F6618RTGV - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 18"
View Details
Wiring Gutter/Trough - FT6636 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 36"
View Details