Pentair, Inc. Wiring Gutter/Trough F4412FG

Description
" FIBERGLASS POLYESTER MATERIAL GRAY FINISH 12 INCH 4 INCH 4 INCH NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLAMMABILITY RATING UL 94-5V APPLICATION INDOOR/OUTDOOR INCLUDES (1) OPENING, (4) COVER SCREW F25 MODEL "
Datasheet
Description
" FIBERGLASS POLYESTER MATERIAL GRAY FINISH 12 INCH 4 INCH 4 INCH NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLAMMABILITY RATING UL 94-5V APPLICATION INDOOR/OUTDOOR INCLUDES (1) OPENING, (4) COVER SCREW F25 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - F4412FG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wiring Gutter/Trough
F4412FG
Wiring Gutter/Trough F4412FG
" FIBERGLASS POLYESTER MATERIAL GRAY FINISH 12 INCH 4 INCH 4 INCH NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLAMMABILITY RATING UL 94-5V APPLICATION INDOOR/OUTDOOR INCLUDES (1) OPENING, (4) COVER SCREW F25 MODEL "

"

  • FIBERGLASS POLYESTER MATERIAL
  • GRAY FINISH
  • 12 INCH
  • 4 INCH
  • 4 INCH
  • NEMA 12/3R, IP55 ENCLOSURE
  • SCREW COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • FLAMMABILITY RATING UL 94-5V
  • APPLICATION INDOOR/OUTDOOR
  • INCLUDES (1) OPENING, (4) COVER SCREW
  • F25 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F4412FG
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT1048G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Wireway Straight Section - F44G60WK - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 60"
View Details
Wireway Straight Section - 1100 SS2060SCN - EXM Manufacturing Ltd.
Specs
Style Feed Through Wireway
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details