Pentair, Inc. Safety Mat F2509

Description
" 96 INCH X 36 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 288 W CURRENT RATING 2.4 AMPERE HEATED AREA 24 SQ FT "
Description
" 96 INCH X 36 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 288 W CURRENT RATING 2.4 AMPERE HEATED AREA 24 SQ FT "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Safety Mat
F2509
Safety Mat F2509
" 96 INCH X 36 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 288 W CURRENT RATING 2.4 AMPERE HEATED AREA 24 SQ FT "

"

  • 96 INCH X 36 INCH SIZE
  • UL, CSA APPROVAL
  • 120 V OPERATING VOLTAGE
  • 80 TO 90 DEG F OPERATING TEMPERATURE
  • POWER RATING 288 W
  • CURRENT RATING 2.4 AMPERE
  • HEATED AREA 24 SQ FT

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Safety Mats
Product Number F2509
Product Name Safety Mat
Certifications UL certified
Length 96 inch (2438 mm)
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cutting Mats - 8417718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.62 inch (600 mm)
Width 17.72 inch (450 mm)
View Details
Safety Mats Guardmaster - 440F-M0727FBNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Length 65.35 inch (1660 mm)
Width 48.43 inch (1230 mm)
View Details
Safety Pressure Mats - SMS4 - Schmersal Inc.
Specs
Switch Configuration Normally Closed (NC)
Safety Category Type Type 3
Safety Mat Surface Features Non-skid Surface; Chemical/Moisture Resistant
View Details