Pentair, Inc. Wireway Straight Section F22G48

Description
" LAY-IN TYPE 16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 48 INCH 2.5 INCH 2.5 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40, F40PF MODEL "
Datasheet
Description
" LAY-IN TYPE 16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 48 INCH 2.5 INCH 2.5 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40, F40PF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F22G48 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F22G48
Wireway Straight Section F22G48
" LAY-IN TYPE 16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 48 INCH 2.5 INCH 2.5 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40, F40PF MODEL "

"

  • LAY-IN TYPE
  • 16 GAUGE STEEL BODY/COVER MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 48 INCH
  • 2.5 INCH
  • 2.5 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • COMBINATION HINGED, SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • F40, F40PF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F22G48
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST4104 - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 6"; Other Length; (6 in)
View Details
Wiring Gutter/Trough - F4460FG - Pentair, Inc.
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 60"
View Details
Raceway AL7450 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
Cover Style Snap-on
View Details
Wireway Straight Section - HS443NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 36"
View Details