MilesTek Corporation INTERNAL COVER 1" BEND 3/4" WHITE 60-20239

Description
[HELLRMN TYTN[ Internal CVR 1" bend 3/4" White - 60-20239 This low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: 1" bend radius internal corner cover - 3/4" Fittings incorporate a minimum 1" bend radius per TIA/EIA 568-B and 569-A standards which help ensure consistant data transmission performance of Category 5, 5e and 6 communication systems Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory
Description
[HELLRMN TYTN[ Internal CVR 1" bend 3/4" White - 60-20239 This low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: 1" bend radius internal corner cover - 3/4" Fittings incorporate a minimum 1" bend radius per TIA/EIA 568-B and 569-A standards which help ensure consistant data transmission performance of Category 5, 5e and 6 communication systems Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory

Suppliers

Company
Product
Description
Supplier Links
INTERNAL COVER 1
Denton, TX, United States
INTERNAL COVER 1" BEND 3/4" WHITE
60-20239
INTERNAL COVER 1" BEND 3/4" WHITE 60-20239
[HELLRMN TYTN[ Internal CVR 1" bend 3/4" White - 60-20239 This low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: 1" bend radius internal corner cover - 3/4" Fittings incorporate a minimum 1" bend radius per TIA/EIA 568-B and 569-A standards which help ensure consistant data transmission performance of Category 5, 5e and 6 communication systems Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory

[HELLRMN TYTN[ Internal CVR 1" bend 3/4" White - 60-20239 This low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area.

    Features:
  • 1" bend radius internal corner cover - 3/4"
  • Fittings incorporate a minimum 1" bend radius per TIA/EIA 568-B and 569-A standards which help ensure consistant data transmission performance of Category 5, 5e and 6 communication systems
  • Manufactured from UL94V-0 rated PVC material
  • Available in office white, white and ivory
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20239
Product Name INTERNAL COVER 1" BEND 3/4" WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485EV1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
View Details
Wireway Straight Section - F44W48FG - Pentair, Inc.
Specs
Style Feed Through Wireway
Material Fiberglass
Straight Section Length 48"
View Details
Designer Series DS4000™ -  - Legrand
Specs
Style Wiring Trough
Material Steel
View Details