Pentair, Inc. Safety Mat F1512

Description
" 60 INCH X 48 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 240 W CURRENT RATING 2 AMPERE HEATED AREA 20 SQ FT "
Description
" 60 INCH X 48 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 240 W CURRENT RATING 2 AMPERE HEATED AREA 20 SQ FT "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Safety Mat
F1512
Safety Mat F1512
" 60 INCH X 48 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 240 W CURRENT RATING 2 AMPERE HEATED AREA 20 SQ FT "

"

  • 60 INCH X 48 INCH SIZE
  • UL, CSA APPROVAL
  • 120 V OPERATING VOLTAGE
  • 80 TO 90 DEG F OPERATING TEMPERATURE
  • POWER RATING 240 W
  • CURRENT RATING 2 AMPERE
  • HEATED AREA 20 SQ FT

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Safety Mats
Product Number F1512
Product Name Safety Mat
Certifications UL certified
Length 60 inch (1524 mm)
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desk Mats - 449728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 22.64 inch (575 mm)
Width 14.76 inch (375 mm)
View Details
Safety Mats Guardmaster - 440F-M0512BYNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Length 1.57 inch (39.88 mm)
Width 31.89 inch (810 mm)
View Details
Safety Pressure Mats - SMS5 - Schmersal Inc.
Specs
Switch Configuration Normally Closed (NC)
Safety Category Type Type 3
Safety Mat Surface Features Non-skid Surface; Chemical/Moisture Resistant
View Details
Pentair, Inc.
Specs
Certifications UL certified
Length 84 inch (2134 mm)
Width 48 inch (1219 mm)
View Details