Pentair, Inc. Wireway Elbow F101045EGV

Description
" ANY SIDE OPENING TYPE 16/14 GAUGE STEEL MATERIAL GALVANIZED FINISH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 45 DEG BEND ANGLE LAY-IN WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40GF MODEL "
Datasheet
Description
" ANY SIDE OPENING TYPE 16/14 GAUGE STEEL MATERIAL GALVANIZED FINISH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 45 DEG BEND ANGLE LAY-IN WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40GF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F101045EGV - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F101045EGV
Wireway Elbow F101045EGV
" ANY SIDE OPENING TYPE 16/14 GAUGE STEEL MATERIAL GALVANIZED FINISH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 45 DEG BEND ANGLE LAY-IN WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40GF MODEL "

"

  • ANY SIDE OPENING TYPE
  • 16/14 GAUGE STEEL MATERIAL
  • GALVANIZED FINISH
  • 10 INCH
  • 10 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • SCREW COVER TYPE
  • 45 DEG BEND ANGLE
  • LAY-IN WIREWAY TYPE
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • F40GF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F101045EGV
Product Name Wireway Elbow
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST273SS - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (5 in)
View Details
Wiring Gutter/Trough - F22T18HC - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 18"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details