Pentair, Inc. Safety Mat F1006

Description
" 40 INCH X 27 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 90 W CURRENT RATING 0.8 AMPERE HEATED AREA 7.5 SQ FT "
Description
" 40 INCH X 27 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 90 W CURRENT RATING 0.8 AMPERE HEATED AREA 7.5 SQ FT "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Safety Mat
F1006
Safety Mat F1006
" 40 INCH X 27 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 90 W CURRENT RATING 0.8 AMPERE HEATED AREA 7.5 SQ FT "

"

  • 40 INCH X 27 INCH SIZE
  • UL, CSA APPROVAL
  • 120 V OPERATING VOLTAGE
  • 80 TO 90 DEG F OPERATING TEMPERATURE
  • POWER RATING 90 W
  • CURRENT RATING 0.8 AMPERE
  • HEATED AREA 7.5 SQ FT

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Safety Mats
Product Number F1006
Product Name Safety Mat
Certifications UL certified
Length 40 inch (1016 mm)
Width 27 inch (686 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Pressure Mats - SMS4 - Schmersal Inc.
Specs
Switch Configuration Normally Closed (NC)
Safety Category Type Type 3
Safety Mat Surface Features Non-skid Surface; Chemical/Moisture Resistant
View Details
Safety Mats Guardmaster - 440F-M2030DYNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Length 59.06 inch (1500 mm)
Width 39.37 inch (1000 mm)
View Details
Entrance Mats - 726309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.43 inch (900 mm)
Width 59.06 inch (1500 mm)
View Details
Safety Products -  - MFP Automation Engineering
MFP Automation Engineering
View Details