Pentair, Inc. Beam Clamp ET0100HD

Description
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1 INCH ET MODEL
Datasheet
Description
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1 INCH ET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - ET0100HD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
ET0100HD
Beam Clamp ET0100HD
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1 INCH ET MODEL
  • EDGE TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • CAST PROCESS
  • 400 LB LOAD CAPACITY
  • CADDY[R] BRAND
  • PIPE SIZE 1 INCH
  • ET MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number ET0100HD
Product Name Beam Clamp
Body Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 7719338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Forged Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 1653 lbs (750 kg)
View Details
Hand Knob Toggle Screws - 36301 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Beam Clamp - BC20M - Pentair, Inc.
Pentair, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.5000 inch (12.7 mm)
View Details