Pentair, Inc. Cable Tray CT22120SS

Description
STANDARD TYPE STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 120 INCH 2 INCH 2 INCH UL APPROVAL USED ON CLEAN TRAY BULLETIN F23 STAINLESS STEEL NEMA 1 CABLE TRAY
Datasheet
Description
STANDARD TYPE STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 120 INCH 2 INCH 2 INCH UL APPROVAL USED ON CLEAN TRAY BULLETIN F23 STAINLESS STEEL NEMA 1 CABLE TRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tray - CT22120SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable Tray
CT22120SS
Cable Tray CT22120SS
STANDARD TYPE STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 120 INCH 2 INCH 2 INCH UL APPROVAL USED ON CLEAN TRAY BULLETIN F23 STAINLESS STEEL NEMA 1 CABLE TRAY
  • STANDARD TYPE
  • STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • 120 INCH
  • 2 INCH
  • 2 INCH
  • UL APPROVAL
  • USED ON CLEAN TRAY BULLETIN F23 STAINLESS STEEL NEMA 1 CABLE TRAY
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Trays
Product Number CT22120SS
Product Name Cable Tray
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
Cable Tray - 10693-710 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Width 10 inch (254 mm)
Max. Side rail Height 12.75 inch (324 mm)
Cable Tray Type Ladder Tray
View Details
Cable Tray - QTP4X6 - Pentair, Inc.
Specs
Length 120 inch (3048 mm)
Width 6 inch (152 mm)
Max. Side rail Height 4 inch (102 mm)
View Details