Pentair, Inc. Beam Clamp CRLB37EG

Description
" ROD LOCK TYPE CAST IRON MATERIAL ELECTROGALVANIZED FINISH 1/8 INCH MIN. JAW CAPACITY 3/8 INCH MAX. JAW CAPACITY HVAC, PLUMBING, REFRIGERATION, FIRE PROTECTION, SEISMIC APPLICATION ANSI/MSS-SP-58 (TYPE 19 AND 23) MATERIAL SPECIFICATION 500 POUND LOAD CAPACITY YES SUPPLIED WITH SCREW CADDY[R] BRAND SIZE 2.06 INCH LENGTH X 1 INCH WIDTH X 1-3/16 INCH HEIGHT JAW DEPTH 0.98 INCH ROD SIZE 3/8 INCH PIPE SIZE 4 INCH MAXIMUM APPROVAL UL (CANADA AND US) "
Datasheet
Description
" ROD LOCK TYPE CAST IRON MATERIAL ELECTROGALVANIZED FINISH 1/8 INCH MIN. JAW CAPACITY 3/8 INCH MAX. JAW CAPACITY HVAC, PLUMBING, REFRIGERATION, FIRE PROTECTION, SEISMIC APPLICATION ANSI/MSS-SP-58 (TYPE 19 AND 23) MATERIAL SPECIFICATION 500 POUND LOAD CAPACITY YES SUPPLIED WITH SCREW CADDY[R] BRAND SIZE 2.06 INCH LENGTH X 1 INCH WIDTH X 1-3/16 INCH HEIGHT JAW DEPTH 0.98 INCH ROD SIZE 3/8 INCH PIPE SIZE 4 INCH MAXIMUM APPROVAL UL (CANADA AND US) "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - CRLB37EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
CRLB37EG
Beam Clamp CRLB37EG
" ROD LOCK TYPE CAST IRON MATERIAL ELECTROGALVANIZED FINISH 1/8 INCH MIN. JAW CAPACITY 3/8 INCH MAX. JAW CAPACITY HVAC, PLUMBING, REFRIGERATION, FIRE PROTECTION, SEISMIC APPLICATION ANSI/MSS-SP-58 (TYPE 19 AND 23) MATERIAL SPECIFICATION 500 POUND LOAD CAPACITY YES SUPPLIED WITH SCREW CADDY[R] BRAND SIZE 2.06 INCH LENGTH X 1 INCH WIDTH X 1-3/16 INCH HEIGHT JAW DEPTH 0.98 INCH ROD SIZE 3/8 INCH PIPE SIZE 4 INCH MAXIMUM APPROVAL UL (CANADA AND US) "

"

  • ROD LOCK TYPE
  • CAST IRON MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1/8 INCH MIN. JAW CAPACITY
  • 3/8 INCH MAX. JAW CAPACITY
  • HVAC, PLUMBING, REFRIGERATION, FIRE PROTECTION, SEISMIC APPLICATION
  • ANSI/MSS-SP-58 (TYPE 19 AND 23) MATERIAL SPECIFICATION
  • 500 POUND LOAD CAPACITY
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • SIZE 2.06 INCH LENGTH X 1 INCH WIDTH X 1-3/16 INCH HEIGHT
  • JAW DEPTH 0.98 INCH
  • ROD SIZE 3/8 INCH
  • PIPE SIZE 4 INCH MAXIMUM
  • APPROVAL UL (CANADA AND US)

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number CRLB37EG
Product Name Beam Clamp
Body Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp
Capacity / Jaw Opening 2.17 inch (55 mm)
View Details
Vertical Plate Clamps 92 Series WLL ton 2 - 502100200322770 - Certex UK
Specs
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
HDV660/FA Hold Down Vertical Clamp - 72104 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 660 lbs (299 kg)
View Details
V350 Series Positive Locking Clamp - V350/1BLC - Monroe Engineering
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical; Positive Lock Clamp
Actuation Manual
View Details