Pentair, Inc. Conduit Hanger CD8BSS

Description
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION 10 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 3-1/2 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 3.74 TO 4.13 INCH
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION 10 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 3-1/2 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 3.74 TO 4.13 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD8BSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD8BSS
Conduit Hanger CD8BSS
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION 10 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 3-1/2 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 3.74 TO 4.13 INCH
  • CONDUIT CLAMP WITH BOLT TYPE
  • 302 STAINLESS STEEL MATERIAL
  • RETAINED BOLT INSTALLATION
  • 10 STANDARD PACKAGE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 350 LB LOAD CAPACITY
  • 3-1/2 INCH (RIGID/EMT) CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 3.74 TO 4.13 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD8BSS
Product Name Conduit Hanger
Maximum Load 350 lbs (159 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details
Channel Conduit/Cable Clamp - P2558-50 GR - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details
Pipe Hanger - 4270200EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 610 lbs (277 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details