Pentair, Inc. Conduit Hanger CD5B

Description
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 50 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 200 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY 2 INCH RIGID/EMT/PIPE CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.91 TO 2.875 INCH "
Datasheet
Description
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 50 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 200 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY 2 INCH RIGID/EMT/PIPE CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.91 TO 2.875 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD5B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD5B
Conduit Hanger CD5B
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 50 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 200 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY 2 INCH RIGID/EMT/PIPE CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.91 TO 2.875 INCH "

"

  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • RETAINED BOLT WITH BUILT-IN NUT INSTALLATION
  • UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 50 STANDARD PACKAGE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 200 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY
  • 2 INCH RIGID/EMT/PIPE CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.91 TO 2.875 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD5B
Product Name Conduit Hanger
Maximum Load 50 to 200 lbs (22.68 to 90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Channel Conduit/Cable Clamp - P2558-12 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 500 lbs (227 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Pipe Hanger - 1010075CP - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 180 lbs (81.63 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details