Pentair, Inc. Pipe Hanger BH0050CP

Description
" SPLIT RING, BELL TYPE COPPER ELECTROPLATED FINISH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE 1/2 MIN. PIPE SIZE - FRACTIONAL 1/2 MAX. PIPE SIZE - FRACTIONAL ERICO[R] BRAND BH MODEL "
Datasheet
Description
" SPLIT RING, BELL TYPE COPPER ELECTROPLATED FINISH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE 1/2 MIN. PIPE SIZE - FRACTIONAL 1/2 MAX. PIPE SIZE - FRACTIONAL ERICO[R] BRAND BH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - BH0050CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
BH0050CP
Pipe Hanger BH0050CP
" SPLIT RING, BELL TYPE COPPER ELECTROPLATED FINISH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE 1/2 MIN. PIPE SIZE - FRACTIONAL 1/2 MAX. PIPE SIZE - FRACTIONAL ERICO[R] BRAND BH MODEL "

"

  • SPLIT RING, BELL TYPE
  • COPPER ELECTROPLATED FINISH
  • 1/2 INCH MIN. PIPE SIZE
  • 1/2 INCH MAX. PIPE SIZE
  • 1/2 MIN. PIPE SIZE - FRACTIONAL
  • 1/2 MAX. PIPE SIZE - FRACTIONAL
  • ERICO[R] BRAND
  • BH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number BH0050CP
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Channel Conduit/Cable Clamp - P2032 EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Pipe Hanger - 4060050S4 - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Pipe Size 0.50 inch (12.70 mm)
View Details
Conduit To Rod Clamp - GRC-38 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW
Features UL Listed
View Details