Pentair, Inc. Beam Clamp BC210000EG

Description
Z TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 460 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND BC21 MODEL
Datasheet
Description
Z TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 460 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND BC21 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC210000EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC210000EG
Beam Clamp BC210000EG
Z TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 460 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND BC21 MODEL
  • Z TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1 INCH MAX. JAW CAPACITY
  • 460 LB LOAD CAPACITY
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • BC21 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC210000EG
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 5 - 502300503050790 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 1253826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Adjustable Torque Toggle Screws - 31101 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Beam Clamp -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details