Pentair, Inc. Beam Clamp BC20MSM

Description
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) CONDUIT SIZE 1-1/4 INCH (RIGID/EMT) BC-MSM MODEL
Datasheet
Description
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) CONDUIT SIZE 1-1/4 INCH (RIGID/EMT) BC-MSM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC20MSM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC20MSM
Beam Clamp BC20MSM
WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) CONDUIT SIZE 1-1/4 INCH (RIGID/EMT) BC-MSM MODEL
  • WIDE THROAT TYPE
  • SPRING STEEL MATERIAL
  • CADDY ARMOUR FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • HEAT TREATED PROCESS
  • 25 LB LOAD CAPACITY
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPROVAL UL (CANADA AND US)
  • CONDUIT SIZE 1-1/4 INCH (RIGID/EMT)
  • BC-MSM MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC20MSM
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 10 - 502101001002794 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
160 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70141 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Malleable Cast
Capacity / Jaw Opening 2.13 inch (54 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details