Pentair, Inc. Beam Clamp BC200000EG

Description
ANGULAR I TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY STRUT CHANNEL APPLICATION 460 LB LOAD CAPACITY NO SUPPLIED WITH SCREW CADDY[R] BRAND OVERALL SIZE 2.73 INCH L X 1.6 INCH W X 0.25 INCH THK BC20 MODEL
Datasheet
Description
ANGULAR I TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY STRUT CHANNEL APPLICATION 460 LB LOAD CAPACITY NO SUPPLIED WITH SCREW CADDY[R] BRAND OVERALL SIZE 2.73 INCH L X 1.6 INCH W X 0.25 INCH THK BC20 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC200000EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC200000EG
Beam Clamp BC200000EG
ANGULAR I TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY STRUT CHANNEL APPLICATION 460 LB LOAD CAPACITY NO SUPPLIED WITH SCREW CADDY[R] BRAND OVERALL SIZE 2.73 INCH L X 1.6 INCH W X 0.25 INCH THK BC20 MODEL
  • ANGULAR I TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • STRUT CHANNEL APPLICATION
  • 460 LB LOAD CAPACITY
  • NO SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • OVERALL SIZE 2.73 INCH L X 1.6 INCH W X 0.25 INCH THK
  • BC20 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC200000EG
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clamp - Bulldog WLL ton 5 Ton -  - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
HDP1300/L Heavy Duty Long Handle Push-Pull Clamp - 72205 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 1322 lbs (600 kg)
View Details
Clamps - 7719338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Forged Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
Beam Clamp - BC101500EG - Pentair, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details