Pentair, Inc. Beam Clamp BC17A000EG

Description
SINGLE U TYPE ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 19.05 MAX. JAW CAPACITY IN MM 1200 LB LOAD CAPACITY 1200 LOAD CAPACITY IN LB ERICO[R] BRAND OVERALL DIMENSION 3 INCH L X 2 5/8 INCH W PACKAGING QUANTITY 25 PER BO LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
SINGLE U TYPE ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 19.05 MAX. JAW CAPACITY IN MM 1200 LB LOAD CAPACITY 1200 LOAD CAPACITY IN LB ERICO[R] BRAND OVERALL DIMENSION 3 INCH L X 2 5/8 INCH W PACKAGING QUANTITY 25 PER BO LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC17A000EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC17A000EG
Beam Clamp BC17A000EG
SINGLE U TYPE ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 19.05 MAX. JAW CAPACITY IN MM 1200 LB LOAD CAPACITY 1200 LOAD CAPACITY IN LB ERICO[R] BRAND OVERALL DIMENSION 3 INCH L X 2 5/8 INCH W PACKAGING QUANTITY 25 PER BO LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • SINGLE U TYPE
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 19.05 MAX. JAW CAPACITY IN MM
  • 1200 LB LOAD CAPACITY
  • 1200 LOAD CAPACITY IN LB
  • ERICO[R] BRAND
  • OVERALL DIMENSION 3 INCH L X 2 5/8 INCH W
  • PACKAGING QUANTITY 25 PER BO
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC17A000EG
Product Name Beam Clamp
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 8 - 502100801252790 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
1,200 LB CAP Pulling Action Latch Toggle Clamps - 70139 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 6122673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Magnetic clamp
Actuation Permanent magnet
View Details
Beam Clamp - BC16MSM - Pentair, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.5000 inch (12.7 mm)
View Details