"
16 GAUGE GALVANIZED STEEL MATERIAL
GALVANIZED FINISH
96 INCH
96 LENGTH IN INCH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
UL 870, CUL, CSA APPROVAL
NEMA 1, IP30 ENCLOSURE
WIRING TROUGH
HOFFMAN[R] BRAND
HEIGHT IN INCH - UOM IN
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
"
Pentair, Inc.
Done
Datasheet
Description
"
16 GAUGE GALVANIZED STEEL MATERIAL
GALVANIZED FINISH
96 INCH
96 LENGTH IN INCH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
UL 870, CUL, CSA APPROVAL
NEMA 1, IP30 ENCLOSURE
WIRING TROUGH
HOFFMAN[R] BRAND
HEIGHT IN INCH - UOM IN
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
"
"
16 GAUGE GALVANIZED STEEL MATERIAL
GALVANIZED FINISH
96 INCH
96 LENGTH IN INCH
4 INCH
4 WIDTH IN INCH
4 INCH
4 HEIGHT IN INCH
UL 870, CUL, CSA APPROVAL
NEMA 1, IP30 ENCLOSURE
WIRING TROUGH
HOFFMAN[R] BRAND
HEIGHT IN INCH - UOM IN
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
"