Pentair, Inc. Wiring Gutter/Trough A4418RT

Description
" 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER FINISH 18 INCH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE SLIP-ON COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 CONSTRUCTIONAL FEATURE RAINTIGHT ROHS COMPLIANT F40PT MODEL "
Datasheet
Description
" 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER FINISH 18 INCH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE SLIP-ON COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 CONSTRUCTIONAL FEATURE RAINTIGHT ROHS COMPLIANT F40PT MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - A4418RT - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wiring Gutter/Trough
A4418RT
Wiring Gutter/Trough A4418RT
" 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER FINISH 18 INCH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE SLIP-ON COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 CONSTRUCTIONAL FEATURE RAINTIGHT ROHS COMPLIANT F40PT MODEL "

"

  • 16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER FINISH
  • 18 INCH
  • 4 INCH
  • 4 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • SLIP-ON COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • CONSTRUCTIONAL FEATURE RAINTIGHT
  • ROHS COMPLIANT
  • F40PT MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number A4418RT
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485CFF - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
Straight Section Length Other Length; (8 in)
View Details
Wireway Straight Section - F44W60SS - Pentair, Inc.
Specs
Style Feed Through Wireway
Material Stainless Steel
Straight Section Length 60"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details