Pentair, Inc. Wireway Straight Section F44W60SS

Description
" FEED THROUGH TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL NO. 2B FINISH 60 INCH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STAINLESS STEEL ROHS COMPLIANT F22 MODEL "
Datasheet
Description
" FEED THROUGH TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL NO. 2B FINISH 60 INCH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STAINLESS STEEL ROHS COMPLIANT F22 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F44W60SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F44W60SS
Wireway Straight Section F44W60SS
" FEED THROUGH TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL NO. 2B FINISH 60 INCH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STAINLESS STEEL ROHS COMPLIANT F22 MODEL "

"

  • FEED THROUGH TYPE
  • 16 GAUGE 304 STAINLESS STEEL MATERIAL
  • NO. 2B FINISH
  • 60 INCH
  • 4 INCH
  • 4 INCH
  • UL 870, CSA APPROVAL
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • BUTT HINGED, SCREW CLAMP COVER TYPE
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • FLANGE MATERIAL 10 GAUGE STAINLESS STEEL
  • ROHS COMPLIANT
  • F22 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F44W60SS
Product Name Wireway Straight Section
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT824 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Wireway Straight Section - F1212G36H - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 36"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details