Pentair, Inc. Wiring Gutter/Trough A1010120T1T

Description
" 14/16 GAUGE STEEL MATERIAL PLATED STEEL FINISH 120 INCH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 APPLICATION INDOOR F40T1 MODEL "
Description
" 14/16 GAUGE STEEL MATERIAL PLATED STEEL FINISH 120 INCH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 APPLICATION INDOOR F40T1 MODEL "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Wiring Gutter/Trough
A1010120T1T
Wiring Gutter/Trough A1010120T1T
" 14/16 GAUGE STEEL MATERIAL PLATED STEEL FINISH 120 INCH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 APPLICATION INDOOR F40T1 MODEL "

"

  • 14/16 GAUGE STEEL MATERIAL
  • PLATED STEEL FINISH
  • 120 INCH
  • 10 INCH
  • 10 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • SCREW COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION INDOOR
  • F40T1 MODEL

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number A1010120T1T
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487DL2SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
View Details
Wireway Straight Section - S101036NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 36"
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details