Pentair, Inc. Wireway Elbow F1212G90E

Description
" ANY SIDE OPENING TYPE 14/16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F40G MODEL "
Datasheet
Description
" ANY SIDE OPENING TYPE 14/16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F40G MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F1212G90E - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F1212G90E
Wireway Elbow F1212G90E
" ANY SIDE OPENING TYPE 14/16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F40G MODEL "

"

  • ANY SIDE OPENING TYPE
  • 14/16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER FINISH
  • 12 INCH
  • 12 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • NEMA 1, IP30 ENCLOSURE
  • SCREW COVER TYPE
  • 90 DEG BEND ANGLE
  • LAY IN WIREWAY TYPE
  • HOFFMAN. BRAND
  • APPLICABLE REFERENCE STANDARD 60529
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • F40G MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F1212G90E
Product Name Wireway Elbow
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485EFF - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length Other Length; (8 in)
View Details
Wireway Straight Section - S6648NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details
Wiring Gutter/Trough - FT6624 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 24"
View Details