Pentair, Inc. Ground Rod 813400

Description
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FOOT CSA 46866 APPROVAL 3/4 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI APPLICABLE STANDARD ANSI/NEMA GR1, ASTM A153-78 "
Datasheet
Description
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FOOT CSA 46866 APPROVAL 3/4 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI APPLICABLE STANDARD ANSI/NEMA GR1, ASTM A153-78 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 813400 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
813400
Ground Rod 813400
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FOOT CSA 46866 APPROVAL 3/4 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI APPLICABLE STANDARD ANSI/NEMA GR1, ASTM A153-78 "

"

  • POINTED TYPE
  • STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 10 FOOT
  • CSA 46866 APPROVAL
  • 3/4 INCH DIAMETER
  • 5 PIECE PER PACK STANDARD PACKAGE
  • MINIMUM TENSILE STRENGTH 80000 PSI
  • APPLICABLE STANDARD ANSI/NEMA GR1, ASTM A153-78

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 813400
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Loadcenter Ground Bar Kit - CAN-300 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 2.31 inch (58.74 mm)
View Details
2 suppliers
Ground Rod - 635883 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 96 inch (2438 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Neutral/Ground Bar - GBC2-10 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Copper
Length 4.07 inch (103 mm)
View Details