Pentair, Inc. Ground Rod 681300

Description
" POINTED TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 10 FT 1/2 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 85000 PSI "
Datasheet
Description
" POINTED TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 10 FT 1/2 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 85000 PSI "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 681300 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
681300
Ground Rod 681300
" POINTED TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 10 FT 1/2 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 85000 PSI "

"

  • POINTED TYPE
  • 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL
  • 10 FT
  • 1/2 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • MINIMUM TENSILE STRENGTH 85000 PSI

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 681300
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Ground Rod - 811360 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Galvanized; Steel
Length 72 inch (1829 mm)
View Details
Neutral/Ground Bar - 1036M - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 6.45 inch (164 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details